EN
  • EN
  • DE

HVP16

Part No HVP16
Manufacturer Rectron Semiconductor
Catalog Diodes, Rectifiers - Single
Description HIGH VOLTAGE ASSEMBLIED RECTIFIER (VOLTAGE RANGE 5000 to 16000 Volts CURRENT 0.75 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1182616-HVP16
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HVP16 CAD Model

Description

The HVP16 is a high voltage rectifier diode manufactured by Rectron Semiconductor. It is designed to rectify AC voltage to DC voltage in various electronic circuits. This diode is characterized by its high reverse voltage capability and fast recovery time, making it suitable for high-frequency applications.

Applications

  • High-frequency power supplies
  • Snubber circuits
  • Inverters
  • High-voltage rectifiers
  • Freewheeling diode applications

Features

  • High reverse voltage (VRRM)
  • Low forward voltage drop (VF)
  • Fast recovery time (trr)
  • High surge current capability (IFSM)
  • Glass passivated junction for high reliability
  • RoHS compliant

Benefits

  • Handles high voltage levels effectively
  • Minimizes power loss due to conduction
  • Reduces switching losses in high-frequency applications
  • Withstands transient current surges
  • Ensures long-term reliability
  • Complies with environmental regulations

Additional Details

The HVP16 features a high reverse voltage capability which ensures that the diode can withstand high reverse voltages without breakdown. Its low forward voltage drop minimizes power dissipation, resulting in increased efficiency. The fast recovery time reduces switching losses in high-frequency applications. The high surge current capability allows the diode to handle transient current surges without damage. The glass passivated junction enhances the reliability and stability of the diode. The HVP16 is available in a variety of package options, including axial-lead and surface-mount packages. Its performance characteristics make it a suitable choice for demanding power supply and inverter applications. Its fast recovery and high voltage characteristics make it ideal for snubber circuits.

Rectron Semiconductor's commitment to quality ensures that the HVP16 rectifier diode meets stringent performance and reliability requirements. The diode is manufactured using advanced processing techniques and undergoes rigorous testing to ensure its performance. The HVP16 provides a reliable and efficient solution for high-voltage rectification needs. The glass passivated junction provides a moisture-resistant barrier, improving the device's long-term stability. Its design caters to modern applications requiring RoHS compliance, making it an environmentally responsible choice.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1670 $60.1730
45+ $2.5988 $116.9460
69+ $2.5167 $173.6523
95+ $2.4359 $231.4105
123+ $2.3550 $289.6650
165+ $2.1113 $348.3645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess