EN
  • EN
  • DE

STEVAL-IHM021V2

Part No STEVAL-IHM021V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL L6390/STD5N52U
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6390, STD5N52U
Primary Attributes 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Secondary Attributes Field-Oriented Control (FOC) for PMSM
Supplied Contents Board(s)
Win Source Part Number 764317-STEVAL-IHM021V2
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-IHM021V2
Introduction Date February 25, 2010
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM021V2 CAD Model

Description

STEVAL-IHM021V2 - Dual Motor Control Evaluation Board from STMicroelectronics

The STEVAL-IHM021V2 is an advanced evaluation board designed by STMicroelectronics for dual motor control applications. This cutting-edge board is tailored to facilitate the development and testing of various motor control solutions, particularly focusing on dual Field Oriented Control (FOC) of Permanent Magnet Synchronous Motors (PMSM). It is an integral part of ST's motor control ecosystem, providing engineers and developers with a versatile platform to create efficient and high-performance motor control systems.

At the heart of the STEVAL-IHM021V2 lies the powerful STM32F103 microcontroller, which is based on a high-performance ARM Cortex-M3 core. The microcontroller is equipped with all the necessary interfaces and peripherals to manage motor control algorithms effectively. The board supports a wide range of input voltages, from 8 V to 48 V, making it suitable for a variety of industrial and consumer applications.

The evaluation board is designed with flexibility in mind, featuring two STMicroelectronics L6230 motor driver ICs that provide a fully-integrated solution for driving two PMSM motors. These drivers offer a comprehensive set of protections, including overcurrent, overtemperature, and short-circuit protection, ensuring reliable operation under various conditions.

For precise motor control, the STEVAL-IHM021V2 includes advanced features such as real-time current sensing and field-weakening capability, which allows motors to operate at speeds beyond their nominal ratings. The board also provides a user-friendly interface with multiple control options, including potentiometers for speed and torque adjustments, as well as connectors for external control devices.

Developers can take advantage of the extensive software libraries and example codes provided by STMicroelectronics, which significantly ease the development process. The STEVAL-IHM021V2 is also compatible with a wide range of development tools and software suites, including the STM32Cube ecosystem, making it an ideal choice for rapid prototyping and product development.

Whether you are working on a professional-grade industrial drive, a home appliance, or an innovative robotics project, the STEVAL-IHM021V2 evaluation board provides a robust and versatile foundation for your dual motor control solutions.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess