EN
  • EN
  • DE

L6390D

Part No L6390D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER HV HI/LOW SIDE 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12.5 V to 20 V
Logic Voltage - VIL, VIH 1.1V, 1.9V
Current - Peak Output (Source, Sink) 290mA, 430mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 75ns, 35ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 037371-L6390D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6390D CAD Model

Description

Introducing the L6390D High-Voltage Gate Driver from STMicroelectronics

The L6390D is a cutting-edge high-voltage gate driver specifically designed by STMicroelectronics to deliver exceptional performance in driving power MOSFETs and IGBTs. This driver is suitable for a wide range of applications, including motor control, switching power supplies, and power conversion systems. With its advanced features and robust design, the L6390D ensures efficient and reliable operation in even the most demanding environments.

Key Features

  • High-Voltage Capability: The L6390D can handle high-voltage levels, making it perfect for applications that require a high breakdown voltage.
  • Integrated Bootstrap Diode: An integrated bootstrap diode is included, simplifying the design and reducing external component count.
  • Advanced Protection Features: Equipped with Under-Voltage Lockout (UVLO) and thermal shutdown, the device ensures safe operation by protecting against over-current and over-temperature conditions.
  • Flexible Input Interface: The driver offers a CMOS/TTL compatible input interface, which makes it easy to interface with control circuits.

Performance and Efficiency

The L6390D is engineered to optimize switching performance, offering fast propagation delays and minimal dead-time. These characteristics are critical in applications where efficiency and high-speed operation are paramount. The device's high peak current capability ensures robust drive for the power stage, while its low quiescent current helps to minimize power losses when in standby mode.

Easy Integration

Integration of the L6390D into your design is straightforward, thanks to its compact and flexible SO-8 package. The device is also characterized by an extended temperature range, making it suitable for industrial applications. With its comprehensive set of features, the L6390D provides a reliable and efficient solution for driving high-voltage power switches.

Conclusion

Overall, the L6390D from STMicroelectronics represents a versatile and powerful gate driver solution for managing power MOSFETs and IGBTs. Whether you're designing for motor control, power management, or any other high-voltage application, the L6390D offers the performance, protection, and ease of use required for your next-generation designs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1471 $53.9123
30+ $3.4027 $102.0810
46+ $3.2964 $151.6344
63+ $3.1901 $200.9763
82+ $3.0837 $252.8634
109+ $2.7647 $301.3523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess