EN
  • EN
  • DE

TLC354CDG4

Part No TLC354CDG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE QUADRUPLE DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1268977-TLC354CDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC354
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC354CDG4 CAD Model

Description

Product Overview: TLC354CDG4 from Texas Instruments

The TLC354CDG4 is a high-performance quadruple operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive family of op-amps that are known for their reliability and versatility, making them suitable for a wide range of applications in various industries.

Key Features

  • Quadruple Operational Amplifiers: The TLC354CDG4 contains four independent op-amps in a single package, providing a compact and efficient solution for designs requiring multiple amplifiers.
  • Low Power Consumption: With an emphasis on power efficiency, this device is optimized for low-voltage operation, minimizing power consumption without compromising performance.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 3 V to 16 V, making it adaptable to both single and dual supply operations and suitable for battery-powered applications.
  • High Input Impedance: The high level of input impedance ensures that the circuit will not load down the source signal, preserving signal integrity.
  • Output Short-Circuit Protection: The op-amps are equipped with output short-circuit protection, enhancing their durability and robustness in challenging environments.
  • Offset Voltage Adjustment: The TLC354CDG4 provides options for external offset voltage adjustments for applications requiring precise calibration.

Applications

The versatility of the TLC354CDG4 allows it to be used in a wide array of applications, including but not limited to:

  • Signal conditioning
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Analog-to-digital converters
  • Industrial control systems
  • Medical instrumentation

Package and Quality

The TLC354CDG4 is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, ensuring reliability and performance consistency across a variety of conditions and applications.

For designers and engineers seeking an operational amplifier solution that combines functionality, efficiency, and reliability, the TLC354CDG4 from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess