EN
  • EN
  • DE

FM340-T

Part No FM340-T
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059366-FM340-T
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM340-T CAD Model

Description

The FM340-T is a surface-mount Schottky Barrier Rectifier manufactured by Rectron Semiconductor. Schottky rectifiers are known for their low forward voltage drop and fast switching speeds, making them suitable for various high-frequency applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC to DC.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • High-Frequency Rectification: Suitable for high-frequency rectification circuits due to their fast switching characteristics.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits.

Features:

  • Voltage Rating: Typically has a reverse voltage rating of 40V.
  • Current Rating: Forward current rating of 3A.
  • Low Forward Voltage Drop: Low forward voltage drop (VF) for increased efficiency.
  • Fast Switching Speed: Fast reverse recovery time (trr).
  • Surface Mount Package: Available in a surface mount package (e.g., SMB/DO-214AA).
  • High Surge Current Capability: High surge current capability for handling transient overloads.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power loss and improves efficiency.
  • Fast Switching: Fast switching speed reduces switching losses in high-frequency applications.
  • Compact Size: Surface mount package allows for compact circuit designs.
  • Reliable Operation: Designed for reliable performance in various operating conditions.

Additional Details:

The FM340-T's datasheet provides detailed specifications on its electrical characteristics, thermal resistance, and package dimensions. It's important to adhere to the recommended operating conditions to ensure reliable performance. The device is typically used with appropriate heatsinking or thermal management techniques, depending on the application and current levels. The peak forward surge current rating is an important parameter to consider in applications where transient overloads are expected.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1304 $58.0280
1,080+ $0.1071 $115.6680
1,675+ $0.1037 $173.6975
2,305+ $0.1004 $231.4220
2,980+ $0.0970 $289.0600
3,985+ $0.0870 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess