The EMD1S-T is a surface mount Schottky Barrier Diode manufactured by Rectron Semiconductor. It is designed for high-speed switching applications and features a low forward voltage drop, making it suitable for use in various electronic circuits where efficiency and fast recovery times are crucial.
Applications
- DC-DC converters
- Switching power supplies
- High-frequency rectification
- Reverse polarity protection
- Clamping circuits
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits due to low forward voltage drop.
- Reliable operation in high-stress conditions due to high surge current capability.
- Reduced switching losses in high-frequency applications due to fast switching speed.
- Easy assembly and integration into electronic devices with the surface mount package.
- Environmentally friendly due to RoHS compliance.
Additional Details
The EMD1S-T has a maximum forward current of 1A and a maximum reverse voltage of 20V. It is available in a small surface mount package, which helps to minimize the board space required. The operating temperature range is typically -55°C to +125°C. Its fast recovery time makes it ideal for applications where high-speed switching is necessary. The specific package is SOD-123.