EN
  • EN
  • DE

EFM204A-W

Part No EFM204A-W
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971391-EFM204A-W
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM204A-W CAD Model

Description

The EFM204A-W is a surface-mount bridge rectifier manufactured by Rectron Semiconductor. This rectifier is designed to convert alternating current (AC) to direct current (DC) and is commonly used in power supplies and various electronic circuits.

Applications:

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices.
  • Adapters: Found in wall adapters and power adapters for charging devices.
  • LED Lighting: Converts AC voltage to DC for powering LED lights.
  • Battery Chargers: Used in battery chargers to convert AC to DC for charging batteries.
  • General Rectification: Suitable for general-purpose AC-to-DC rectification applications.

Features:

  • Surface Mount Package: Designed for automated assembly.
  • High Surge Current Capability: Withstands high current surges during startup.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Reliability: Provides stable and long-term performance.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Efficient Power Conversion: Converts AC to DC with minimal power loss.
  • Simplified Circuit Design: Reduces component count and board space.
  • Improved System Reliability: High surge current capability ensures stable operation.
  • Cost-Effective Solution: Provides a reliable and affordable rectification solution.
  • Easy to Use: Surface mount package simplifies assembly.

Additional Details:

The EFM204A-W has a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 2.0A. It is packaged in an MBS (Mini Bridge Surface Mount) package. It is important to consult the manufacturer's datasheet for specific electrical characteristics, such as forward voltage drop, reverse leakage current, and thermal resistance. Proper soldering techniques are essential for reliable mounting of the device. Reflow soldering is the recommended method for surface mount packages. The EFM204A-W is a robust and reliable bridge rectifier suitable for a wide range of AC-to-DC conversion applications. Its compact size and surface mount design make it ideal for modern electronic devices.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1011 $58.1325
1,395+ $0.0829 $115.6455
2,160+ $0.0804 $173.6640
2,970+ $0.0778 $231.0660
3,845+ $0.0752 $289.1440
5,140+ $0.0675 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess