Products specifications Report Issue?

Category FiltersCommon Mode Chokes
Manufacturer Recom Power
Series CMC
Packaging Tube
Part Status Active
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 5.2A
DC Resistance (DCR) (Max) 25mOhm
Operating Temperature -40°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 0.433" L x 0.433" W (11.00mm x 11.00mm)
Height (Max) 0.386" (9.80mm)
Package / Case Horizontal, 4 PC Pin
Ultra Librarian 3D Model Ultra Librarian CMC-05 CAD Model

You May Also Be Interested in

EPCOS (TDK)
CMC 27MH 400MA 2LN TH
Need more? Email Us
ECAD model for B82721A2401N021
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for BX8213LNL
Taiyo Yuden
CMC 500MA 3LN 700 OHM SMD / 3 Line Common Mode Choke Surface Mount 700 Ohms @ 60 MHz 500mA DCR 110mOhm
Need more? Email Us
ECAD model for BU05MC08T
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B
Wurth Electronics Inc
CMC 27MH 1A 2LN TH
Need more? Email Us
ECAD model for 7446821027
Wurth Electronics Inc
CMC 1MH 25A 2LN TH / 1 mH @ 100 kHz 2 Line Common Mode Choke Through Hole 25A DCR 4.5mOhm
Need more? Email Us
ECAD model for 7448262510
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Murata Electronics North America
CMC 1.5A 2LN 1.7KOHM SMD / 2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100 MHz 1.5A DCR 84mOhm
Lowest to $3.4888
ECAD model for DLW44SM172SK2L
Schurter Inc.
CMC 5A 2LN TH
Need more? Email Us
ECAD model for DLFL-0125-0501

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention