Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tape & Reel
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19099-1,497-STM32MP157AAD3TCT,497-STM32MP157AAD3TTR,497-19099-2,497-19099-6,497-19099-2,497-19099-1,-1138-STM32MP157AAD3TCT,-1138-STM32MP157AAD3TDKR,497-STM32MP157AAD3TDKR,497-19099-6,-1138-STM32MP157AAD3TTR
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261880-STM32MP157AAD3T
Ultra Librarian 3D Model Ultra Librarian STM32MP157AAD3T CAD Model

Description

The STM32MP157AAD3T is a highly capable microprocessor from STMicroelectronics, designed to offer the perfect blend of real-time processing and multimedia support. It is part of the STM32MP1 series, which is renowned for its high performance and energy efficiency. This dual-core microprocessor integrates an Arm® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core at 209 MHz, making it ideal for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Advanced Processor Cores: Dual-core configuration with an Arm® Cortex®-A7 and a Cortex®-M4 allows for efficient multitasking and real-time processing.
  • Graphics Support: Comes with a 3D GPU (Vivante® - OpenGL® ES 2.0), which provides rich graphics capabilities for user interfaces and multimedia applications.
  • Enhanced Audio: Features an S/PDIF receiver and multiple audio interfaces for comprehensive audio solutions.
  • Security: The inclusion of a secure boot, TrustZone® peripherals, and an encryption co-processor ensures the security of applications.
  • Connectivity: Offers a range of connectivity options, including Gigabit Ethernet, multiple USB ports, and camera interfaces.
  • Flexible Memory Options: Supports a wide range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and eMMC for versatile storage solutions.
  • Power Efficiency: Designed with ST's advanced power-saving features and a low-power DDR interface, ensuring energy-efficient operation.

Applications:

The STM32MP157AAD3T is suitable for a diverse array of applications, such as:

  • Industrial Automation
  • Home Automation
  • Medical Equipment
  • Consumer Electronics
  • Internet of Things (IoT) Devices

With its robust design, extensive feature set, and powerful processing capabilities, the STM32MP157AAD3T microprocessor is an excellent choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention