EN
  • EN
  • DE

RTS5343-GR

Part No RTS5343-GR
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836149-RTS5343-GR
Ultra Librarian 3D Model Ultra Librarian RTS5343-GR CAD Model

Description

The Realtek RTS5343-GR is a highly integrated USB card reader controller, designed to bridge the gap between various memory card formats and a USB host interface. This controller facilitates seamless data transfer between memory cards and computer systems or other compatible devices.

Applications

  • External USB Card Readers: Commonly found in external USB card reader devices used with laptops and desktop computers.
  • Embedded Systems: Integrated into embedded systems where memory card read/write capabilities are required.
  • Multi-functional Printers: Employed in printers that offer direct printing from memory cards.
  • All-in-One PCs: Integrated within All-in-One PCs to provide users with easy access to data stored on memory cards.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer via the USB 2.0 standard.
  • Multi-Card Format Compatibility: Designed to work with a variety of memory card formats, including SD, MMC, and MS.
  • Integrated Controller: Combines multiple functions into a single chip, reducing overall system cost and complexity.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable devices.
  • Compliance with USB Standards: Adheres to USB specifications to ensure compatibility and interoperability.

Benefits

  • Fast and Reliable Data Transfer: Enables quick and dependable data transfer between memory cards and host devices.
  • Versatile Compatibility: Supports a wide range of memory card formats, providing flexibility for users.
  • Cost-Effective: Helps reduce overall system cost by integrating multiple functionalities into a single chip.
  • Energy Efficient: Minimizes power consumption, which is especially beneficial in battery-powered applications.
  • Simplified Integration: Streamlines the design process, making it easier to incorporate into various products.

Additional Details

The RTS5343-GR typically supports Secure Digital (SD), MultiMediaCard (MMC), and Memory Stick (MS) formats. It utilizes a USB 2.0 interface for communication and is designed with low power consumption in mind. This chip is commonly incorporated into USB card readers, embedded systems, and multi-functional printers. Specifics regarding supported card versions (SDHC, SDXC, etc.) and exact power consumption figures depend on the implementation and associated components within the overall system.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,271 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess