The RTM885N-914-GR is a highly integrated Gigabit Ethernet transceiver manufactured by Realtek. It is designed to provide a robust and reliable Ethernet connection for a wide range of applications, including network interface cards (NICs), motherboards, and embedded systems. This transceiver supports 10/100/1000 Mbps Ethernet speeds, ensuring compatibility with various network infrastructures.
Applications
- Network interface cards (NICs) for desktop computers and servers.
- Motherboards with integrated Ethernet connectivity.
- Embedded systems requiring Ethernet communication.
- Routers and switches.
- Media converters.
Features
- Supports 10/100/1000 Mbps Ethernet speeds.
- Integrated PHY (Physical Layer) transceiver.
- Auto-negotiation for automatic speed and duplex selection.
- Wake-on-LAN (WoL) support.
- Energy-efficient Ethernet (EEE) support.
- IEEE 802.3az compliance.
- Integrated loopback test capability.
Benefits
- High-speed Ethernet connectivity for various devices.
- Automatic speed and duplex selection for easy network integration.
- Reduced power consumption with EEE support.
- Remote wake-up capability with WoL support.
- Improved system reliability with integrated loopback testing.
Additional Details
The RTM885N-914-GR is designed to minimize power consumption while providing high-speed Ethernet performance. The integrated PHY transceiver simplifies system design and reduces the number of external components required. The auto-negotiation feature ensures compatibility with different network environments. The Wake-on-LAN capability allows the system to be remotely powered on over the network. The Energy-Efficient Ethernet support dynamically adjusts the power consumption based on the network traffic, further reducing power usage. The device is typically packaged in a QFN (Quad Flat No-leads) package for surface mounting. It complies with IEEE 802.3 standards, ensuring interoperability with other Ethernet devices.