EN
  • EN
  • DE

RTD2487T

Part No RTD2487T
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 711949-RTD2487T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD2487T CAD Model

Description

The RTD2487T is a LCD monitor controller manufactured by Realtek. It integrates various functions necessary for controlling and processing video signals in LCD monitors, providing a cost-effective and high-performance solution for display applications.

Applications

  • LCD Monitors: Main controller for LCD monitors of various sizes and resolutions.
  • LCD TVs: Integration in smaller LCD TVs.
  • All-in-One PCs: Controller for the integrated display.
  • Digital Signage: Driving displays in digital signage applications.
  • Industrial Displays: Controller for displays used in industrial equipment.

Features

  • Integrated Scaler: Scales input video signals to the native resolution of the LCD panel.
  • Analog RGB Input: Supports analog RGB signals from VGA sources.
  • HDMI Input: Supports HDMI input for digital video and audio signals.
  • On-Screen Display (OSD) Controller: Manages the display of OSD menus for user settings.
  • Audio Processing: Integrated audio processing capabilities.
  • Panel Interface: Interfaces directly with LCD panels using various interface standards.

Benefits

  • High-Quality Image Processing: Delivers sharp and clear images on LCD displays.
  • Versatile Connectivity: Supports a wide range of input video sources.
  • User-Friendly Interface: Provides a customizable OSD for easy adjustment of display settings.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing system cost.
  • Energy Efficiency: Designed for low-power consumption.

Additional Details

The RTD2487T supports various LCD panel resolutions and refresh rates. Specifics on supported resolutions, input formats, and other technical details are available in the Realtek datasheet. The chip's performance is optimized through firmware, and updates may be available from Realtek. Power consumption and thermal management are important considerations for system design. The chip's functionality can be configured via firmware to adapt to different display requirements.

Timing and voltage requirements are outlined in the product documentation. The RTD2487T requires a properly designed power supply and careful attention to PCB layout to ensure optimal performance. Firmware updates can enhance functionality and address potential issues. This LCD monitor controller provides a comprehensive solution for display applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
RF Micro Devices
Lowest to $2.8390
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess