EN
  • EN
  • DE

LTM2881IY-3#PBF

Part No LTM2881IY-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784529-LTM2881IY-3#PBF
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881IY-3#PBF CAD Model

Description

The LTM2881IY-3#PBF is a robust and reliable isolated RS485/RS422 μModule transceiver from Linear Technology, designed to provide a complete solution for communication in electrically noisy environments or across large potential differences. Its key feature is the integrated isolation necessary for breaking ground loops and allowing for a substantial common mode voltage range, making it an ideal choice for industrial applications where signal integrity and robust communication are critical.

Key Features

  • Integrated Isolation: The product includes an isolated DC/DC converter, providing power to the transceiver and breaking ground loops, thereby ensuring accurate data transmission without interference.
  • High Common Mode Voltage Range: It supports a wide common mode voltage range of ±50V, which is particularly beneficial for industrial environments where voltage levels can fluctuate significantly.
  • RS485/RS422 Compatibility: The LTM2881IY-3#PBF is designed to work with RS485 and RS422 communication standards, providing versatility for various communication protocols.
  • Robust ESD Protection: With an ESD rating of ±15kV (human body model), this product ensures resilience against electrostatic discharges, thus enhancing the reliability of the communication system.
  • Adjustable Data Rates: It allows for adjustable data rates, facilitating communication speed optimization according to the needs of the specific application.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 105°C, making it suitable for harsh industrial conditions.

Applications

The LTM2881IY-3#PBF is well-suited for a variety of applications that require reliable data transmission in the presence of electrical noise or potential differences. These include:

  • Industrial control and automation systems
  • Utility networks and smart grid infrastructure
  • Automotive control systems
  • Instrumentation and data acquisition systems
  • Medical equipment with stringent isolation requirements

Product Summary

In summary, the LTM2881IY-3#PBF from Linear Technology is a sophisticated, high-performance isolated RS485/RS422 transceiver module that provides reliable communication in demanding industrial environments. Its integrated isolation and comprehensive protection features make it a go-to solution for engineers looking to enhance the integrity and robustness of their data communication systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6769 $58.6769
3+ $48.1452 $144.4356
4+ $46.6406 $186.5624
5+ $45.1361 $225.6805
6+ $43.6316 $261.7896
8+ $39.1180 $312.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess