EN
  • EN
  • DE

VRS51L3072

Part No VRS51L3072
Manufacturer Ramtron
Catalog Electronic Wholesale
Description High-Performance 8051 MCU + 2KB FRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1279792-VRS51L3072
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VRS51L3072 CAD Model

Description

The Ramtron VRS51L3072 is a microcontroller that integrates a high-performance 8051 core with a versatile set of peripherals and a substantial amount of on-chip memory. This combination makes it well-suited for a wide range of embedded control applications.

Applications

  • Industrial control systems: For managing and automating manufacturing processes.
  • Motor control: In appliances, robotics, and industrial equipment.
  • Data acquisition systems: Used in scientific instruments and environmental monitoring.
  • Security systems: As the central processing unit in alarm systems and access control devices.
  • Smart metering: In energy and water meters for data processing and communication.

Features

  • 8051 Core: Utilizes a high-performance 8051-based microcontroller core for efficient instruction execution.
  • On-Chip Memory: Includes a significant amount of on-chip Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Offers multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for serial communication with other devices.
  • GPIO Pins: Features multiple General Purpose Input/Output pins for flexible interfacing with external hardware.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.
  • Interrupt Controller: Supports a flexible interrupt system for handling asynchronous events.

Benefits

  • High Performance: The 8051 core delivers strong performance for demanding embedded applications.
  • Integrated Functionality: On-chip memory and peripherals reduce the need for external components, lowering system cost and complexity.
  • Flexible Connectivity: Serial communication interfaces enable easy communication with other devices and systems.
  • Easy Programming: The 8051 architecture is well-established and supported by a wide range of development tools.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Additional Details

The VRS51L3072 microcontroller operates at a specific clock frequency (e.g., 24 MHz), which determines the speed of instruction execution. It has specific voltage requirements (e.g., 3.3V or 5V) and is typically available in various package options such as QFP or LQFP. The specific amount of Flash and RAM, the number of GPIO pins, and the resolution of the ADC vary depending on the exact version of the VRS51L3072. Refer to the Ramtron datasheet for detailed specifications.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.5638 $91.5638
2+ $75.1293 $150.2586
3+ $72.7812 $218.3436
4+ $70.4342 $281.7368
5+ $68.0861 $340.4305
6+ $61.0429 $366.2574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess