EN
  • EN
  • DE

KVR667D2E5/1G

Part No KVR667D2E5/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950987-KVR667D2E5/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR667D2E5/1G CAD Model

Description

The Kingston KVR667D2E5/1G is a 1GB DDR2 667MHz ECC Unbuffered DIMM memory module. This memory module is designed for use in systems that require error correction capabilities, such as servers and high-end workstations. It provides a reliable and cost-effective solution for increasing memory capacity and improving system stability.

Applications

  • Server Memory Upgrade
  • Workstation Memory Upgrade
  • Systems Requiring ECC Memory
  • Business-Critical Applications
  • General Computing Tasks

Features

  • Capacity: 1GB
  • Memory Type: DDR2 ECC Unbuffered DIMM
  • Speed: 667MHz (PC2-5300)
  • ECC: Yes, Error-Correcting Code
  • Unbuffered: Yes
  • Pin Count: 240-Pin
  • Voltage: 1.8V

Benefits

  • Enhanced System Stability: ECC memory detects and corrects single-bit memory errors, preventing data corruption and ensuring system stability, which is crucial for servers and workstations.
  • Improved Reliability: The ECC feature improves the overall reliability of the system, reducing the risk of crashes and data loss.
  • Increased Performance: Adding more memory to a system can improve its overall performance, especially when running multiple applications or working with large datasets.
  • Cost-Effective Upgrade: This module provides a cost-effective way to increase the memory capacity of older systems that use DDR2 memory.
  • Compatibility: Designed to be compatible with a wide range of systems that support DDR2 ECC Unbuffered DIMM memory.

Additional Details

The KVR667D2E5/1G is a 240-pin DIMM module that operates at a voltage of 1.8V. It adheres to the JEDEC standards for DDR2 memory. ECC Unbuffered DIMMs are typically used in entry-level servers and workstations that require error correction but do not use fully buffered memory. This module provides a balance between performance, reliability, and cost. Upgrading your system's memory with this module can significantly improve overall stability and performance, making it a valuable upgrade for older systems. It is crucial to ensure that your system supports DDR2 ECC Unbuffered DIMMs before purchasing this module.

You May Also Be Interested in

Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess