EN
  • EN
  • DE

FM25LX256-GTR

Part No FM25LX256-GTR
Manufacturer Ramtron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+Rohs
Reference case SMD8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 753244-FM25LX256-GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25LX256-GTR CAD Model

Description

The Ramtron FM25LX256-GTR is a 256 kilobit (Kb) Serial Ferroelectric Random Access Memory (F-RAM) device. F-RAM combines the nonvolatile nature of ROM with the write speed of RAM. It offers fast write times, high endurance, and low power consumption compared to traditional EEPROM or Flash memory. This particular model is available in a small package and is suitable for surface mount assembly.

Applications:

  • Data Logging: Used in applications where continuous data recording is required, such as sensor data logging and event recording.
  • Metering: Employed in smart meters for storing energy consumption data.
  • Medical Devices: Suitable for use in medical devices where critical data needs to be stored reliably and quickly.
  • Industrial Automation: Integrated into industrial control systems for storing configuration data and process parameters.
  • Automotive Electronics: Used in automotive applications for data logging and storing configuration settings.

Features:

  • 256 Kb Nonvolatile Memory: Stores data reliably even when power is removed.
  • Fast Write Times: Enables high-speed data logging and storage.
  • High Endurance: Supports a large number of read/write cycles, making it suitable for demanding applications.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-powered devices.
  • Serial Peripheral Interface (SPI): Provides a simple and easy-to-use interface for communication with microcontrollers.
  • Small Package: Allows for use in compact designs.

Benefits:

  • Reliable Data Storage: Ensures data is stored reliably, even in the event of a power failure.
  • Improved Performance: Fast write times enable high-speed data logging and storage.
  • Extended Lifespan: High endurance ensures long operational life, reducing the need for frequent replacements.
  • Energy Efficiency: Low power consumption leads to lower operating costs and extended battery life in portable devices.
  • Easy Integration: SPI interface simplifies integration with microcontrollers.
  • Space Savings: Small package allows for use in compact designs.

Additional Details:

The FM25LX256-GTR operates with a supply voltage typically between 2.7V and 3.6V. The SPI interface supports clock frequencies up to a certain maximum, check the datasheet for this specification. It can endure up to 10^14 read/write cycles. Data retention is typically guaranteed for 10 years at 85°C. It is available in a RoHS-compliant package. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess