EN
  • EN
  • DE

AT25128T1-10TI-2.7

Part No AT25128T1-10TI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 3MHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 3MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1018938-AT25128T1-10TI-2.7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25128T1-10TI-2.7 CAD Model

Description

Product Overview: AT25128T1-10TI-2.7

The AT25128T1-10TI-2.7 is a high-performance, 128-Kbit Serial EEPROM from Microchip Technology, renowned for its reliability and versatility. Designed with advanced memory technology, this EEPROM offers an efficient storage solution for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Capacity: The device boasts a 128-Kbit memory size, providing ample space for non-volatile storage of configuration settings, calibration data, and application parameters.
  • Serial Interface: It features a serial peripheral interface (SPI) that enables high-speed data transfer, making it suitable for applications requiring fast access to stored information.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 5.5V, the AT25128T1-10TI-2.7 is designed for compatibility with various system voltage levels, ensuring flexibility across different designs.
  • Operational Temperature: This EEPROM can operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme environmental conditions.
  • Write Protection: It includes hardware and software write protection features, providing robust data security and preventing accidental data corruption.
  • Package Type: The device comes in a space-efficient, 8-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for compact PCB layouts.
  • Speed: The EEPROM supports a write cycle time of 5 ms, enabling quick updates to stored data with minimal system downtime.

Applications:

The AT25128T1-10TI-2.7 is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical instrumentation
  • Smart metering solutions

Microchip Technology's commitment to quality ensures that the AT25128T1-10TI-2.7 EEPROM meets the rigorous demands of modern electronic systems, delivering both performance and dependability to designers and engineers. Whether you're developing sophisticated industrial machinery or innovative consumer gadgets, this EEPROM is an excellent choice for your storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess