EN
  • EN
  • DE

R570463100

Part No R570463100
Manufacturer Radiall USA, Inc.
Catalog RF Switches
Description SP2 R S18 LSI 28 TL D P / RF Switch IC General Purpose SPDT 50Ohm Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Radiall USA, Inc.
Package Bulk
RF Type General Purpose
Circuit SPDT
Frequency Range 0Hz ~ 18GHz
Isolation 60dB (min)
Insertion Loss 0.35dB (max)
Test Frequency 18GHz
Impedance 50Ohm
Voltage - Supply 24V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module, SMA Connectors
Supplier Device Package Module
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names R570.463.100,2201-R570463100
Standard Package 1
Win Source Part Number 1224938-R570463100
Ultra Librarian 3D Model Ultra Librarian R570463100 CAD Model

Description

The R570463100 is an RF switch manufactured by Radiall USA, Inc.

  • Manufacturer: Radiall USA, Inc.
  • Type: RF Switch
  • Module: Yes
  • Connectors: SMA
  • Circuit Topology: SPDT
  • Frequency Range: 0Hz to 18GHz
  • Test Frequency: 18GHz
  • Insertion Loss: 0.35dB (max)
  • Isolation: 60dB (min)
  • Voltage Supply: 24V to 30V
  • Operating Temperature: -40°C to 85°C
  • Category: RF/IF and RFID
  • Application: General-Purpose RF Switch

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess