EN
  • EN
  • DE

ADT6501SRJZP115RL7

Part No ADT6501SRJZP115RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 | IC TEMP SENSOR MICROPWR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 30μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number ADT6501
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142301-ADT6501SRJZP115RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT6501SRJZP115RL7 CAD Model

Description

Product Overview: ADT6501SRJZP115RL7 from Analog Devices Inc.

The ADT6501SRJZP115RL7 is a cutting-edge temperature sensor engineered by Analog Devices Inc., a leader in the semiconductor industry. This precision device is tailored for applications that demand accurate temperature monitoring and control. The ADT6501SRJZP115RL7 offers robust performance and is suitable for a wide array of markets, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The sensor provides high-precision temperature measurements with an accuracy of ±1°C, ensuring reliable monitoring across its operating range.
  • Operating Temperature Range: It operates effectively over a wide temperature range, making it versatile for various environments and applications.
  • Supply Voltage: The device supports a supply voltage range that is compatible with most common systems, contributing to its ease of integration into existing designs.
  • Output Type: The ADT6501SRJZP115RL7 features a digital output, which allows for a straightforward interface with microcontrollers and other digital systems.
  • Package: It comes in a compact package, which is ideal for space-constrained applications.
  • Reliability: As a product from Analog Devices Inc., it meets high-quality standards and is designed for longevity and consistent performance.

Applications

The ADT6501SRJZP115RL7 is adept for a range of applications that require precise temperature readings. It is commonly used in:

  • Thermal management systems
  • Environmental monitoring
  • Industrial control systems
  • Automotive electronics
  • Personal electronics and wearables
  • Data centers and IT infrastructure

Conclusion

With its precision, versatility, and Analog Devices' reputation for quality, the ADT6501SRJZP115RL7 temperature sensor is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems. Its digital output and wide operating range make it a flexible and practical component for a multitude of temperature-sensitive applications.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6635 $50.6065
46+ $2.1855 $100.5330
71+ $2.1172 $150.3212
98+ $2.0489 $200.7922
127+ $1.9806 $251.5362
169+ $1.7757 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess