EN
  • EN
  • DE

ADRF5044BCCZN

Part No ADRF5044BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type General Purpose
Circuit SP4T
Frequency Range 100MHz ~ 30GHz
Isolation 43dB
Insertion Loss 2.6dB
Test Frequency 30GHz
P1dB 28dBm
IIP3 50dBm
Impedance 50Ohm
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Package / Case 24-VFLGA Exposed Pad
Supplier Device Package 24-LGA (4x4)
Base Product Number ADRF5044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADRF5044BCCZN,ADRF5044BCCZN-ND,505-ADRF5044BCCZN
Standard Package 1
Win Source Part Number 1007707-ADRF5044BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5044BCCZN CAD Model

Description

ADRF5044BCCZN by Analog Devices Inc.

The ADRF5044BCCZN is a cutting-edge RF switch from Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This high-performance product is part of Analog Devices' extensive portfolio of RF and microwave switches that are widely recognized for their reliability, precision, and efficiency.

This particular model boasts a reflective SP4T (single-pole four-throw) configuration, providing versatile switching options for RF signal routing. The ADRF5044BCCZN operates over a broad frequency range from 9 kHz to 44 GHz, making it suitable for a wide array of applications, including test equipment, electronic warfare, and commercial wireless infrastructure.

Equipped with silicon on insulator (SOI) technology, the ADRF5044BCCZN ensures exceptional isolation and low insertion loss, which is critical for maintaining signal integrity in complex RF systems. The high linearity and fast switching speed of this device further enhance its performance, allowing for rapid signal transitions without compromising the quality of the communication channel.

The ADRF5044BCCZN comes in a compact 24-lead LGA package, measuring just 4 mm x 4 mm, which is ideal for space-constrained applications. Furthermore, it is designed to operate within a wide temperature range from -40°C to +105°C, ensuring reliable performance even in harsh environmental conditions.

Key features of the ADRF5044BCCZN include:

  • Wide frequency range: 9 kHz to 44 GHz
  • Reflective SP4T switch configuration
  • Low insertion loss and high isolation for improved signal integrity
  • Fast switching speed for agile communication systems
  • High linearity to maintain signal fidelity
  • Compact 24-lead LGA package for space-saving designs
  • Robust temperature range for versatile use in different environments

With its advanced features and robust design, the ADRF5044BCCZN from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance and efficiency of their RF and microwave systems. Whether for commercial, industrial, or military applications, this product delivers the reliability and quality that Analog Devices is known for.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess