EN
  • EN
  • DE

051AAA150A-130A

Part No 051AAA150A-130A
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 66DEG C SPST-NC CYLIN  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Mfr Sensata Technologies
Series 5100
Package Box
Circuit SPST-NC
Switching Temperature 150°F (66°C)
Reset Temperature 130°F (54°C)
Current Rating - AC 3A (120V), 1.5A (125V), 1.5A (240V), 2.5A (240V)
Current Rating - DC 3A (32V)
Tolerance ±5°F (±2.8°C)
Switching Cycles 6K
Termination Style Screw Terminal
Mounting Type In Line
Package / Case Cylinder
Base Product Number 051AAA150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names 1862-1040
Standard Package 100
Win Source Part Number 1153507-051AAA150A-130A
Ultra Librarian 3D Model Ultra Librarian 051AAA150A-130A CAD Model

Description

The 051AAA150A-130A component from Sensata Technologies is a part of the 5100 series and is a temperature sensor thermostat with mechanical industrial properties. It has a screw terminal termination style and comes in a box package.

  • Series: 5100
  • Type: Temperature sensor thermostat
  • Properties: Mechanical industrial
  • Termination Style: Screw terminal
  • Package: Box
  • Tolerance: ±5°F (±2.8°C)
  • Circuit: SPST-NC
  • Switching Temperature: 150°F (66°C)
  • Reset Temperature: 130°F (54°C)
  • Current Rating (AC): 3A @ 120V, 1.5A @ 125V, 1.5A @ 240V, 2.5A @ 240V
  • Current Rating (DC): 3A @ 32V
  • Switching Cycle: 6K
  • Package/Case: Cylinder

You May Also Be Interested in

Honeywell
THERMOSTAT SWITCH AUTO OPERATOR
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NC AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Honeywell
THERMOSTAT 96DEG C SPST-NC CYL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess