EN
  • EN
  • DE

QL8X12B-XPF100C

Part No QL8X12B-XPF100C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Description Quicklogic TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176592-QL8X12B-XPF100C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL8X12B-XPF100C CAD Model

Description

The QL8X12B-XPF100C is a member of the PolarPro 3 family of FPGAs (Field-Programmable Gate Arrays) manufactured by QuickLogic. These FPGAs are designed for low power consumption and high performance, making them ideal for mobile and portable applications. They offer a flexible platform for implementing custom logic functions and accelerating various tasks in embedded systems.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for custom logic functions, sensor processing, and display control.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices for low-power processing and sensor integration.
  • Internet of Things (IoT) Devices: Integrated into IoT devices for data acquisition, signal processing, and communication control.
  • Portable Medical Devices: Utilized in portable medical equipment for data logging, signal processing, and device control.
  • Industrial Automation: Found in industrial control systems for custom logic functions, motor control, and sensor interfacing.

Features

  • Low Power Consumption: Designed for ultra-low power operation, making it suitable for battery-powered devices.
  • High Performance: Offers high-speed performance for demanding processing tasks.
  • Flexible Architecture: Features a programmable logic fabric that can be configured to implement custom logic functions.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • I/O Flexibility: Provides a wide range of I/O options for interfacing with various external devices.
  • Advanced Packaging: Available in compact packages for space-constrained applications.
  • Security Features: Incorporates security features to protect against unauthorized access and tampering.
  • Fast Configuration: Supports fast configuration times for quick system startup and reconfiguration.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable and mobile devices.
  • Increased System Performance: High-speed performance accelerates processing tasks and improves overall system performance.
  • Customizable Logic: Programmable logic fabric allows for implementing custom logic functions tailored to specific application requirements.
  • Reduced System Cost: Integrated memory and I/O minimize the need for external components, reducing overall system cost.
  • Faster Time-to-Market: Flexible architecture and development tools accelerate the development process and reduce time-to-market.
  • Improved System Reliability: Robust design and error correction capabilities enhance system reliability and stability.
  • Scalability: The PolarPro 3 family offers a range of devices with varying logic densities and I/O counts, providing scalability for different application requirements.

Additional Details

The QL8X12B-XPF100C typically operates within a specified voltage range and temperature range. It is available in a XPF100 package, which is a fine-pitch ball grid array (FBGA) package. Detailed technical specifications, including logic density, memory size, and I/O count, are available in the QuickLogic product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
NANYA
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Need more? Email Us
Amd
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess