The QL3025-1PQ208C is a Field Programmable Gate Array (FPGA) from QuickLogic. FPGAs are semiconductor devices containing programmable logic blocks and interconnects. They can be configured by the designer after manufacturing, allowing for flexible and customized hardware implementation of digital circuits.
Applications:
- Embedded systems
- Industrial automation
- Aerospace and defense
- Telecommunications
- Medical devices
- Consumer electronics
Features:
- Programmable logic blocks
- Programmable interconnects
- Low power consumption
- High performance
- Flexible I/O options
- In-system programming
Benefits:
- Enables rapid prototyping and development
- Allows for customized hardware implementation
- Reduces time-to-market
- Provides flexibility to adapt to changing requirements
- Offers high performance for demanding applications
Technical Specifications:
Specific technical specifications would need to be confirmed by consulting the QuickLogic datasheet for this part number. General attributes of this FPGA would be:
- Logic Cells/LEs: Number of programmable logic elements available.
- I/O Pins: The number of input/output pins available for connecting to external devices; this is likely indicated by the PQ208 (208 pins).
- Operating Voltage: Usually operates at low voltages, like 3.3V or 1.8V.
- Clock Speed: Maximum operating frequency.
- Temperature Range: Typically industrial temperature range (-40°C to +85°C).
- Package: PQFP (Plastic Quad Flat Pack).
The QL3025-1PQ208C FPGA from QuickLogic provides a flexible and powerful platform for implementing custom digital circuits. Its programmable logic and interconnects allow designers to tailor the hardware to their specific needs, enabling rapid prototyping and development. This FPGA is well-suited for a variety of applications, from embedded systems to high-performance computing. The ability to reconfigure the device in-system provides added flexibility, allowing for design changes and updates even after the device has been deployed.