EN
  • EN
  • DE

QL8X12B-XPL68I

Part No QL8X12B-XPL68I
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Description Quicklogic PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203718-QL8X12B-XPL68I
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL8X12B-XPL68I CAD Model

Description

The QL8X12B-XPL68I is a member of the QuickLogic QuickX family of FPGAs (Field-Programmable Gate Arrays). These FPGAs are designed for ultra-low power consumption and compact size, making them suitable for mobile, wearable, and battery-powered applications. The QL8X12B-XPL68I provides programmable logic resources and I/O capabilities for implementing custom embedded designs.

Applications

  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices for sensor aggregation, display control, and power management.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for implementing custom logic functions and interface control.
  • Internet of Things (IoT): Integrated into IoT sensors, gateways, and edge devices for data processing and communication.
  • Medical Devices: Used in portable medical devices for signal processing, data acquisition, and control functionalities.
  • Consumer Electronics: Employed in various consumer electronics products for implementing custom logic and interface functionalities.

Features

  • Ultra-Low Power: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Enables integration into space-constrained applications.
  • FPGA Architecture: Offers programmable logic resources for custom design implementation.
  • Programmable I/O: Provides flexible I/O pins for various interface requirements.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Compact Device Size: Small package size allows for integration into miniaturized devices.
  • Design Flexibility: Programmable architecture allows for custom logic implementation and design iterations.
  • Reduced System Cost: Integration of multiple functions into a single device reduces system cost.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and faster product development cycles.

Additional Details

The QL8X12B-XPL68I is supported by QuickLogic's development tools and software, providing a comprehensive environment for creating and testing FPGA designs. The device is available in a 68-pin PLCC package. Detailed specifications, including logic capacity, I/O count, power consumption characteristics, and operating temperature range, are available in the product datasheet. QuickLogic specializes in providing innovative FPGA solutions that address the requirements of low-power and space-constrained applications. The QL8X12B-XPL68I is a reliable choice for designs that require both performance and power efficiency.

You May Also Be Interested in

PLX
Need more? Email Us
Mitsubishi
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Pericom
Lowest to $1.6087
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Infineon Technologies
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess