Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr CEL
Package Tray
RF Family/Standard WiFi
Protocol 802.11ax
Frequency 2.4GHz ~ 5GHz
Data Rate 1.2Gbps
Power - Output 18dBm
Serial Interfaces USB
Antenna Type Integrated, Chip
Utilized IC / Part CMP9620
Mounting Type Card Edge
Temperature Range - Operating -30°C ~ 85°C
Package / Case Module
Base Product Number CMP9620
Standard Package 160
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1339742-CMP9620-1C-T
Ultra Librarian 3D Model Ultra Librarian CMP9620-1C-T CAD Model

Description

The CMP9620-1C-T RF transceiver module is a product that operates in the 2.4GHz to 5GHz frequency range and uses the 802.11ax protocol.

  • Product: RF Transceiver Module
  • Frequency Range: 2.4GHz to 5GHz
  • Protocol: 802.11ax
  • Data Rate: 1.2Gbps
  • Antenna: Integrated Chip Antenna
  • Power Output: 18dBm
  • IC/Part: CMP9620
  • RF Family/Standard: WiFi
  • Serial Interface: USB
  • Operating Temperature: -30°C to 85°C
  • Manufacturer: CEL

You May Also Be Interested in

Quectel
Linear IC
Need more? Email Us
ECAD model for EG912UGLAA-I05-SGNSA
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $19.9399
ECAD model for LC86GAAMD
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
RAKwireless Technology
IPEX interface 15km SMD,15.5x15mm RF Transceiver Modules and Modems RoHS
Lowest to $12.0412
ECAD model for RAK3172-9-SM-I
SPARK Microsystems International Inc.
RF TXRX MODULE INTEGRATED TRACE
Need more? Email Us
ECAD model for SR1010AB-MD150-MP1
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
ECAD model for ATSAMB11-XR2100A
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $27.3497
ECAD model for BM83SM1-00AB
Simcom
RF Transceiver Modules and Modems RoHS
Lowest to $18.2144
ECAD model for A7672E-FASE
Quectel
RF TXRX MOD BT NAV WIFISMD
Need more? Email Us
ECAD model for SC66ENB-64GB-UGAD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention