EN
  • EN
  • DE

MC100EP809FAG

Part No MC100EP809FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 750MHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input HSTL, LVDS, LVPECL
Output HSTL
Maximum Input Frequency 750MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074368-MC100EP809FAG
Ultra Librarian 3D Model Ultra Librarian MC100EP809FAG CAD Model

Description

ON Semiconductor MC100EP809FAG: High-Performance Clock Generator

The MC100EP809FAG from ON Semiconductor is a state-of-the-art clock generation integrated circuit designed to meet the stringent requirements of high-speed communication systems. This device is a part of ON Semiconductor's EP Family, which is known for its exceptional performance in terms of speed, signal integrity, and reliability.

The MC100EP809FAG is a 2.5V/3.3V ECL 2:1:10 Differential Clock Driver, which makes it an ideal choice for applications that require multiple high-speed clock signals. It features a 2:1 multiplexer and a 1:10 differential fanout, which allows it to distribute a selected clock input signal to ten outputs with minimal skew and jitter.

Key Features:

  • High-Speed Performance: With a maximum frequency of operation up to 3.5GHz, it is well-suited for high-frequency clock distribution in advanced communication systems.
  • Low Skew: The device offers exceptionally low output-to-output skew, ensuring that clock signals are synchronized across all outputs for reliable system performance.
  • Flexible Voltage Operation: It can operate at either 2.5V or 3.3V, providing compatibility with a range of system voltages and simplifying power supply design.
  • Differential ECL Inputs and Outputs: The differential Emitter Coupled Logic (ECL) inputs and outputs provide improved signal integrity and noise immunity, which is critical in high-speed environments.
  • Multiple Functions: The device integrates a clock generator, a multiplexer, and a fanout buffer in a single package, reducing board space and component count.

The MC100EP809FAG is housed in a 32-lead LQFP package, which offers a compact footprint while still providing excellent thermal performance. Its robust design ensures that it can operate over the industrial temperature range of -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications.

Applications for the MC100EP809FAG include, but are not limited to, clock distribution for ASICs, FPGAs, high-speed networking equipment, and telecommunication infrastructure. Its ability to provide clean, stable clock signals makes it a critical component for ensuring the high-speed performance of these systems.

Overall, the ON Semiconductor MC100EP809FAG is a versatile and high-quality clock generator that delivers the performance needed for the most demanding applications, ensuring that systems operate with precision and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4102 $68.4612
13+ $9.3624 $121.7112
20+ $9.0691 $181.3820
27+ $8.7768 $236.9736
35+ $8.4846 $296.9610
46+ $7.6068 $349.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess