Products specifications Report Issue?

Product Status Not For New Designs
RF Family/Standard Cellular
Protocol GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -109dBm
Serial Interfaces PCM, UART
Antenna Type Antenna Not Included
Utilized IC / Part MT6261M
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.2mA ~ 1.3mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian M95FB-03-STD CAD Model

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Need more? Email Us
ECAD model for XB3-24Z8ST
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation GLONASS, GPS, GNSS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for UC20GD-128-STD
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $208.7122
ECAD model for BGM13P32F512GE-V2
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1
CEL
DUAL-BAND WIFI AX BT 5.2 / WiFi 802.11ax Transceiver Module 2.4GHz ~ 5GHz Integrated, Chip Card Edge
Need more? Email Us
ECAD model for CMP9620-1C-T
Digi International
RF TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for CC-WMX-JN58-NE
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention