EN
  • EN
  • DE

XB3-24Z8ST

Part No XB3-24Z8ST
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 3 Zigbee 3
Package Tray
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 19dBm
Sensitivity -103dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, RP-SMA
Utilized IC / Part EFR32MG
Memory Size 1MB Flash, 128kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 135mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB3-24
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1341114-XB3-24Z8ST
Ultra Librarian 3D Model Ultra Librarian XB3-24Z8ST CAD Model

Description

The XBee 3 Zigbee 3 RF Transceiver Module is a reliable and efficient wireless communication solution.

  • Data Rate: 250kbps
  • Package: Tray
  • Frequency: 2.4GHz
  • Protocol: Zigbee
  • Memory Size: 1MB Flash, 128kB RAM
  • Power Output: 19dBm
  • Voltage Supply: 2.1V ~ 3.6V
  • Sensitivity: -103dBm
  • Current Receiving: 15mA
  • Use: RF and Wireless Solutions

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess