Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Step Resolution 1/2, 1/8, 1/16, 1/32, 1/64, 1/128
Applications General Purpose
Output Current 4A
Supply Voltage - Operating 0 V to 5 V
Voltage - Load 9 V to 45 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting Through Hole
Case / Package 25-HZIP
Win Source Part Number 072743-LV8727-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LV8727
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LV8727-E CAD Model

Description

The LV8727-E from ON Semiconductor is a highly versatile, integrated stepper motor driver designed to drive bipolar stepper motors with high precision and efficiency. This driver is suitable for a wide range of applications including office automation machines, factory automation equipment, and consumer electronics.

Key Features

  • Output Current: The LV8727-E is capable of delivering an output current up to 3 A, making it suitable for driving a wide range of stepper motors.
  • Operating Voltage: It operates within a voltage range of 9 V to 32 V, allowing it to be used in various systems without the need for additional voltage regulation.
  • Microstepping Support: The driver supports microstepping up to 1/128 steps, providing smooth and precise motor control which is essential for applications requiring fine positioning.
  • Low RDS(on) MOSFETs: Integrated low on-resistance (RDS(on)) MOSFETs ensure efficient operation with reduced heat generation.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and driver.

Applications

  • 3D Printers
  • CNC Machines
  • Robotics
  • Security Cameras
  • Medical Equipment

Product Advantages

The LV8727-E stepper motor driver is designed with the end-user in mind, offering ease of use with a simple step and direction interface. Its compact design and integrated features save space on the PCB and reduce external component requirements. The device's high efficiency and advanced protection features ensure that it operates reliably in various conditions without compromising performance.

Ordering Information

To order the LV8727-E or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Allegro MicroSystems, LLC
IC MTR DRVR BIPOLAR 8V-40V 24QFN / Bipolar Motor Driver DMOS Logic 24-QFN (4x4)
Lowest to $1.8001
ECAD model for A5984GESTR-T
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention