EN
  • EN
  • DE

EG91NAFB-512-SGNS

Part No EG91NAFB-512-SGNS
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR SMD / Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular, Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA
Data Rate 42Mbps
Serial Interfaces I²C, PCM, SPI, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 29mA
Current - Transmitting 29mA
Mounting SMD (SMT)
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EG91
MSL Level 3 (168 Hours)
Other Names 2958-EG91NAFB-512-SGNSTR,2958-EG91NAFB-512-SGNSDKR,2958-EG91NAFB-512-SGNSCT
Standard Package 250
Win Source Part Number 1228226-EG91NAFB-512-SGNS
Ultra Librarian 3D Model Ultra Librarian EG91NAFB-512-SGNS CAD Model

Description

The EG91NAFB-512-SGNS is an RF transceiver module that is part of the EG91 family.

  • Manufacturer: Quectel
  • Package: Tape and Reel
  • Standard Package: 250
  • Category: RF/IF and RFID
  • Protocols: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, and WCDMA
  • Data Rate: 42Mbps
  • Current Receiving: 29mA
  • Current Transmitting: 29mA
  • MSL Level: 3 (168 hours)
  • Other Names: 2958-EG91NAFB-512-SGNSTR, 2958-EG91NAFB-512-SGNSDKR, and 2958-EG91NAFB-512-SGNSCT

You May Also Be Interested in

Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess