EN
  • EN
  • DE

WIZFI360IO-H

Part No WIZFI360IO-H
Manufacturer WIZnet
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr WIZnet
Package Box
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate 2Mbps
Serial Interfaces UART
Antenna Type Integrated, Trace
Voltage - Supply 3V ~ 3.6V
Current - Receiving 110mA
Current - Transmitting 230mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP Module
Base Product Number WIZFI360
Standard Package 36
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1349987-WIZFI360IO-H
Ultra Librarian 3D Model Ultra Librarian WIZFI360IO-H CAD Model

Description

The WIZnet WIZFI360IO-H is a 2.4GHz WiFi RF transceiver module that operates using the 802.11b/g/n protocol.

  • Data Rate: 2Mbps
  • Voltage - Supply: 3V ~ 3.6V
  • Current - Receiving: 110mA
  • Current - Transmitting: 230mA
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP Module
  • Temperature Range: -40°C ~ 85°C
  • ECCN: 5A002A1

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $21.1241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess