EN
  • EN
  • DE

NSI45030AZT1G

Part No NSI45030AZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description Constant Current Regulator & LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±10%
Voltage - Input 45V
Output Current 30mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1232252-NSI45030AZT1G
Manufacturer Homepage www.onsemi.com
Family Name NSI45030AZ
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian NSI45030AZT1G CAD Model

Description

ON Semiconductor NSI45030AZT1G Constant Current Regulator

The NSI45030AZT1G from ON Semiconductor is a cutting-edge constant current regulator (CCR) designed for a wide array of lighting and illumination applications. This innovative component is specifically engineered to provide a stable current flow to LEDs, ensuring optimal performance and longevity of the lighting system. With its robust design and high efficiency, the NSI45030AZT1G has become a popular choice among manufacturers and hobbyists alike for its ease of use and reliability.

This CCR device operates as a simple two-terminal component and is capable of handling a wide input voltage range. It is particularly well-suited for automotive lighting, commercial and residential LED applications, as well as industrial signaling and signage. Its versatility extends to both AC and DC operations, making it an ideal choice for a variety of electrical configurations.

Key features of the NSI45030AZT1G include:

  • Constant Current Output: The device maintains a steady current of 30mA ±10% over a wide voltage range, ensuring consistent brightness and performance for LEDs without the need for additional current limiting resistors.
  • High Voltage Capability: It can withstand voltages up to 45V, offering flexibility in series LED design while providing protection against voltage spikes.
  • Thermal Protection: The CCR incorporates a self-protecting feature that reduces the output current in the event of excessive heat, thereby protecting the LEDs and the device itself from thermal damage.
  • Energy Efficiency: It offers a high level of efficiency, which is crucial for battery-powered or energy-conscious applications.
  • Robust Package: The NSI45030AZT1G comes in a small SOD-123 package, which is not only space-saving but also rugged enough to withstand harsh environmental conditions.
  • Simple Integration: Its straightforward two-pin design allows for easy integration into existing circuits without the need for complex programming or additional components.

Overall, the NSI45030AZT1G from ON Semiconductor represents a reliable and efficient solution for maintaining constant LED illumination across a variety of applications. Its durability, combined with its self-regulating features, ensures that it can deliver consistent performance and maintain the integrity of lighting systems over time.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7638 $53.4660
160+ $0.6267 $100.2720
250+ $0.6071 $151.7750
345+ $0.5875 $202.6875
445+ $0.5679 $252.7155
590+ $0.5092 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,109 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess