EN
  • EN
  • DE

AR8030-AL1A

Part No AR8030-AL1A
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1331+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 709492-AR8030-AL1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR8030-AL1A CAD Model

Description

The AR8030-AL1A is a single-port 10/100/1000 Mbps Gigabit Ethernet PHY transceiver from Qualcomm Atheros. This chip is designed to provide Ethernet connectivity in a variety of devices, from consumer electronics to industrial equipment. It’s a key component in enabling high-speed wired network communication.

Applications

  • Motherboards: Provides Gigabit Ethernet connectivity for desktop and server motherboards.
  • Network Interface Cards (NICs): Used in add-in NICs to enable Gigabit Ethernet on computers.
  • Gaming Consoles: Enables high-speed online gaming experiences.
  • Smart TVs: Allows for seamless streaming of high-definition video content.
  • Industrial Ethernet Devices: Provides reliable Ethernet connectivity in industrial automation systems.
  • Embedded Systems: Integrating wired networking capabilities into various embedded projects.

Features

  • Gigabit Ethernet: Supports 10/100/1000 Mbps data rates for high-speed network communication.
  • Single-Port Transceiver: Provides a single physical Ethernet port.
  • IEEE 802.3 Compliant: Adheres to industry-standard Ethernet protocols.
  • Auto-Negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • Energy-Efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.
  • Integrated Cable Diagnostics: Helps identify and troubleshoot cable-related issues.

Benefits

  • High-Speed Connectivity: Enables fast and reliable wired network performance.
  • Low Power Consumption: Reduces energy costs and improves device battery life.
  • Easy Integration: Simplifies the design and implementation of Ethernet connectivity.
  • Robust Performance: Delivers stable and reliable network communication.
  • Cost-Effective: Provides a competitive solution for Gigabit Ethernet connectivity.

Specifications

  • Data Rate: 10/100/1000 Mbps
  • Interface: RGMII/RMII/MII
  • Standard: IEEE 802.3
  • Operating Voltage: 3.3V/1.0V
  • Power Consumption: Low power consumption in various operating modes.
  • Operating Temperature: Typically 0°C to +70°C (commercial grade)
  • Package: QFN

The AR8030-AL1A is a reliable and efficient Gigabit Ethernet PHY transceiver that offers a cost-effective solution for adding high-speed wired networking capabilities to a wide range of devices.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess