EN
  • EN
  • DE

TGA4532 EVAL

Part No TGA4532 EVAL
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation Board for TGA4532
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098861-TGA4532 EVAL
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4532 EVAL CAD Model

Description

The TGA4532 EVAL is an evaluation board designed by Qorvo US Inc. to facilitate the testing and evaluation of the TGA4532, a high-power GaN (Gallium Nitride) MMIC (Monolithic Microwave Integrated Circuit) amplifier. This evaluation board provides a convenient platform for engineers and designers to assess the performance characteristics of the TGA4532 under various operating conditions.

Applications

      
  • Radar Systems
  •   
  • Communication Systems
  •   
  • Electronic Warfare (EW)
  •   
  • Test and Measurement Equipment
  •   
  • Broadband Amplifiers

Features

      
  • On-Board Bias Circuitry: Provides the necessary DC bias voltages for the TGA4532 amplifier.
  •   
  • RF Input and Output Connectors: Facilitates easy connection to test equipment.
  •   
  • Heat Sink: Dissipates heat generated by the TGA4532 during operation.
  •   
  • Test Points: Allows for monitoring of key voltages and currents.
  •   
  • Optimized Layout: Minimizes signal losses and ensures stable operation.

Benefits

      
  • Simplified Evaluation: Allows for quick and easy evaluation of the TGA4532 amplifier.
  •   
  • Accurate Performance Assessment: Provides a controlled environment for measuring key performance parameters.
  •   
  • Reduced Development Time: Speeds up the design process by providing a ready-to-use evaluation platform.
  •   
  • Enhanced Design Confidence: Allows designers to verify the performance of the TGA4532 in their specific application.

Additional Details

The TGA4532 is a GaN MMIC amplifier that operates in the X-band frequency range (typically 8-12 GHz). It offers high power output, high efficiency, and excellent linearity. The evaluation board is designed to provide a stable and reliable platform for testing the amplifier's performance in terms of gain, output power, efficiency, and linearity. The on-board bias circuitry is optimized for the TGA4532, ensuring proper operation and protection. The heat sink is essential for dissipating the heat generated by the amplifier, preventing overheating and ensuring reliable performance.

Note: Refer to the official datasheet and evaluation board documentation from Qorvo US Inc. for precise specifications and operating instructions.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess