The RFPA3800TR13 is a high-efficiency, high-linearity power amplifier module from Qorvo. It's designed for use in wireless infrastructure applications, such as cellular base stations and remote radio heads. The module integrates a multi-stage amplifier, input and output matching networks, and a directional coupler, simplifying the design and reducing the size of the overall system.
Applications
- Cellular base stations
- Remote radio heads (RRHs)
- Small cells
- Distributed antenna systems (DAS)
- Wireless infrastructure equipment
Features
- High efficiency
- High linearity
- Integrated input and output matching networks
- Integrated directional coupler
- Compact size
- Excellent thermal performance
- 50 Ohm impedance
Benefits
- Reduces power consumption in wireless infrastructure equipment.
- Minimizes signal distortion for improved network performance.
- Simplifies design and reduces component count.
- Enables smaller and more compact base station designs.
- Ensures reliable operation in demanding environments.
Additional Details
Frequency Range: Covers various cellular frequency bands (e.g., 1.8 GHz, 2.1 GHz, 2.6 GHz).
Output Power: High output power, consult datasheet for specific value (typically several watts).
Gain: High gain, consult datasheet for specific value (typically 25 dB to 30 dB).
Supply Voltage: Typically 28V or 48V.
Linearity: Excellent linearity performance, consult datasheet for specific values (e.g., ACLR, EVM).
Package: Surface mount module.
The RFPA3800TR13 is a high-performance power amplifier module designed to meet the demanding requirements of modern wireless infrastructure applications. Its high efficiency, high linearity, and integrated features make it an ideal choice for cellular base stations and remote radio heads.