EN
  • EN
  • DE
  • IT

BPW34

Part No BPW34
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 850NM THRU-HOLE / Photodiode PIN 900nm 2-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Standard Package 1000
Category Sensors Transducers
Family Optical Sensors - Photodiodes
Packaging Bulk
Wavelength 850nm
Spectral Range 430nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 130°
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 2-DIP (0.213" 5.40mm)
Catalog BPW34
Win Source Part Number 092043-BPW34
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics
Family Name BPW-34
Introduction Date May 28, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BPW34 CAD Model

Description

BPW34 Silicon PIN Photodiode

The BPW34 is a silicon PIN photodiode offering high-speed and low capacitance performance, which is especially valuable in high-frequency applications. Its robust design ensures consistent performance across various applications.

Features and Benefits:

  • Low capacitance for optimal performance in high-frequency applications.
  • High-speed response enhances real-time signal processing capabilities.
  • Wide dynamic range suitable for varied lighting conditions.

Applications:

  • Photoplethysmography (PPG) monitors
  • Barcode scanners
  • Laser position sensors
  • Instrumentation

Additional Details:

The BPW34 is highly valued for its application in devices that require precise light detection at high frequencies. Its construction ensures efficient performance and reliability.

You May Also Be Interested in

New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0066 $50.3300
125+ $0.8259 $103.2375
190+ $0.8001 $152.0190
260+ $0.7743 $201.3180
335+ $0.7485 $250.7475
450+ $0.6711 $301.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,981 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess