EN
  • EN
  • DE

RF6559SR

Part No RF6559SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Transmit/Receive Module 915MHz 4V to 4.5V 28-Pin LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088130-RF6559SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6559SR CAD Model

Description

The RF6559SR is a transmit/receive (T/R) switch designed for Wi-Fi and other wireless applications, manufactured by Qorvo. Its primary function is to efficiently switch RF signals between the transmitter and receiver paths, optimizing system performance and minimizing signal loss. This switch is often used in front-end modules (FEMs) to streamline the design and improve the efficiency of wireless communication systems.

Applications:

  • Wi-Fi routers and access points: Used to switch between transmit and receive modes, enabling two-way communication over Wi-Fi networks.
  • Wireless LAN (WLAN) devices: Integrated into laptops, tablets, and other devices to facilitate Wi-Fi connectivity.
  • Internet of Things (IoT) devices: Employed in a wide range of IoT devices requiring wireless communication, such as smart home appliances and industrial sensors.
  • RF front-end modules (FEMs): Acts as a key component in FEMs, providing efficient switching functionality for improved overall performance.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • High Isolation: Prevents signal leakage between the transmit and receive paths, reducing interference and improving signal clarity.
  • High Linearity: Preserves signal integrity and minimizes distortion, ensuring accurate data transmission.
  • Fast Switching Speed: Enables rapid switching between transmit and receive modes, optimizing data throughput.
  • Compact Size: Facilitates integration into small form-factor devices.

Benefits:

  • Improved Wi-Fi Performance: Low insertion loss and high isolation contribute to stronger signal strength, increased range, and faster data rates.
  • Reduced Interference: High isolation minimizes signal leakage, reducing interference and improving overall signal quality.
  • Enhanced System Efficiency: Fast switching speed optimizes data throughput and improves system responsiveness.
  • Simplified Design: Integrated functionality simplifies the design process and reduces component count.
  • Smaller Device Size: Compact form factor enables integration into smaller and more portable devices.

Technical Specifications: The RF6559SR typically operates in the 2.4 GHz and/or 5 GHz Wi-Fi bands, supporting various IEEE 802.11 standards. It features low insertion loss (typically less than 0.5 dB) and high isolation (typically greater than 25 dB). It requires a low supply voltage and consumes minimal power. Package type is often a small QFN package suitable for surface mount assembly. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess