EN
  • EN
  • DE

PTLV9042SIRUGR

Part No PTLV9042SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.2-V ultra-low voltage, 350-kHz-power saving dual op amp for battery powered systems 10-X2QFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 400 µm
Length 1.5 mm
Number of Pins 10
Thickness 370 µm
Width 2 mm
Win Source Part Number 1123331-PTLV9042SIRUGR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV9042SIRUGR CAD Model

Description

The PTLV9042SIRUGR is a high-performance, dual-operational amplifier from Texas Instruments, designed for those who require precision and power efficiency in their electronic applications. This op-amp is part of Texas Instruments' respected portfolio of integrated circuits that are engineered to meet the rigorous demands of both industrial and consumer electronics.

Key Features

  • Wide Supply Range: The PTLV9042SIRUGR operates over a broad supply range, accommodating applications that run between 2.7V to 12V, or ±1.35V to ±6V, making it versatile for various power environments.
  • Low Noise: Precision applications can benefit from the device's low noise levels, ensuring signal integrity and minimal distortion in sensitive audio, instrumentation, and control systems.
  • High Output Drive: Capable of delivering a significant output current, this op-amp can drive heavier loads without compromising performance, which is essential for actuators and other high-demand components.
  • Stable with Capacitive Loads: The PTLV9042SIRUGR is designed to remain stable even when driving capacitive loads, a common challenge in feedback amplifier circuits.
  • Low Input Bias Current: This feature makes it particularly suitable for applications that require high impedance at the input stage, such as sensor interfaces and precision filters.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, it can reliably perform in both commercial and industrial settings with extreme temperature conditions.

Applications

The PTLV9042SIRUGR is a versatile component that can be used in a wide array of applications, including:

  • Audio and video equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Active filtering
  • Signal conditioning
  • Power supply control
  • Medical devices

With its combination of features, the PTLV9042SIRUGR from Texas Instruments stands out as a reliable choice for engineers and designers looking for a dual-operational amplifier that can deliver precision, stability, and flexibility across a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess