The RN5VT27AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This functionality is crucial for preventing malfunctions and ensuring data integrity in various applications.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System power management
- Memory protection circuits
Features:
- High-accuracy detection voltage: The RN5VT27AA-TR offers precise voltage detection, ensuring reliable reset operation.
- Low supply current: Its low current consumption makes it suitable for battery-powered applications where power saving is essential.
- Small package: Available in compact packages, which saves board space.
- Built-in hysteresis: Hysteresis prevents chattering or oscillation near the threshold voltage.
- Open drain output: The open drain output allows for flexible connection to various logic circuits.
Benefits:
- Enhanced system reliability: By providing a reliable reset signal, the RN5VT27AA-TR helps to prevent system crashes and data corruption.
- Extended battery life: The low supply current contributes to longer battery life in portable devices.
- Simplified circuit design: The integrated features reduce the need for external components, simplifying circuit design.
- Compact solution: The small package size makes it ideal for space-constrained applications.
- Protection against power fluctuations: Safeguards connected components against damage from voltage drops.
Specifications: The RN5VT27AA-TR features a detection voltage of 2.7V. It typically operates with a supply voltage range compatible with most digital circuits. The output is an N-channel open drain type. The operating temperature range and package details can be found in the datasheet. The hysteresis voltage is designed to prevent unwanted resets caused by minor voltage fluctuations. The device is RoHS compliant.