EN
  • EN
  • DE
  • IT

RF5228A

Part No RF5228A
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168621-RF5228A
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5228A CAD Model

Description

The RF5228A is a linear power amplifier designed for use in various wireless communication systems. Manufactured by Qorvo, this amplifier offers high efficiency and excellent linearity, making it suitable for applications requiring high data rates and low distortion.

Applications

  • Wireless LAN (WLAN) applications.
  • IEEE 802.11a/b/g/n/ac systems.
  • Mobile devices.
  • Wireless routers and access points.
  • IoT devices.

Features

  • High Output Power: Delivers significant power output for extended range.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Excellent Linearity: Reduces signal distortion and improves data throughput.
  • Integrated Power Detector: Enables accurate power control and monitoring.
  • Small Package Size: Allows for compact integration into wireless devices.

Benefits

  • Extended Communication Range: High output power allows for greater coverage.
  • Reduced Power Consumption: High efficiency minimizes battery drain.
  • Improved Data Throughput: Excellent linearity ensures accurate signal transmission.
  • Simplified Power Control: Integrated power detector simplifies system design.
  • Compact Integration: Small package size enables smaller and more efficient wireless devices.

Additional Details

The RF5228A operates in the 2.4 GHz and 5 GHz frequency bands. It typically requires a supply voltage of 3.3V to 5.0V. The amplifier's gain and output power can be adjusted to optimize performance for specific applications. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, such as gain, output power, efficiency, and linearity, to ensure proper application and optimal performance in the target system.

You May Also Be Interested in

Pericom
Lowest to $1.6087
Pericom
Lowest to $0.8847
Analog Devices Inc.
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
KOA Speer
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess