EN
  • EN
  • DE

TX9022

Part No TX9022
Manufacturer Pulse
Catalog Pulse Transformers
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 397151-TX9022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX9022 CAD Model

Description

The Pulse TX9022 is a high-performance Ethernet transformer designed for use in various networking applications. This transformer provides galvanic isolation and common mode rejection, ensuring signal integrity and protecting sensitive circuitry from electrical surges and noise.

Applications

  • 10/100/1000Base-T Ethernet applications
  • Network interface cards (NICs)
  • Motherboard LAN ports
  • Routers and switches
  • Industrial Ethernet equipment

Features

  • Designed for 10/100/1000Base-T Ethernet
  • Complies with IEEE 802.3 standards
  • Provides galvanic isolation
  • Excellent common mode rejection
  • Low insertion loss
  • High return loss
  • Compact design
  • RoHS compliant

Benefits

  • Enhanced Signal Integrity: The TX9022 ensures a clean and reliable signal transmission, reducing the risk of data errors and improving overall network performance.
  • Electrical Isolation: Provides critical isolation between the Ethernet PHY and the network cable, protecting equipment from voltage spikes and surges.
  • Noise Reduction: Common mode rejection minimizes noise interference, resulting in a more stable and efficient network connection.
  • Reliable Performance: Designed to meet stringent industry standards, the TX9022 offers consistent and dependable performance in demanding environments.
  • Compact Footprint: Its compact size allows for easy integration into space-constrained designs, making it suitable for a wide range of applications.
  • Compliance: RoHS compliance ensures that the product meets environmental regulations, contributing to a sustainable and eco-friendly design.

Technical Specifications

The TX9022 typically features an inductance value suitable for Ethernet applications, with a specified turns ratio to match impedance requirements. Its operating temperature range is usually between -40°C to +85°C, making it suitable for industrial environments. The isolation voltage is typically 1500Vrms. Refer to the datasheet for complete specifications.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess