EN
  • EN
  • DE

TX1279

Part No TX1279
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 397087-TX1279
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX1279 CAD Model

Description

The TX1279 is a high-performance common mode choke designed for signal integrity and noise reduction in diverse electronic applications. This choke, manufactured by Pulse, effectively attenuates common-mode noise while allowing differential signals to pass through with minimal impedance. The surface mount configuration enables efficient automated assembly processes. It's built for robustness and performance in demanding environments.

Applications

  • USB interfaces
  • IEEE 1394 (FireWire) interfaces
  • High-speed data lines
  • CAN bus systems
  • Ethernet ports

Features

  • Surface mount design for automated assembly
  • High common mode impedance for noise suppression
  • Low differential mode impedance to maintain signal integrity
  • Compact footprint
  • RoHS compliant

Benefits

  • Improved signal integrity in high-speed data transmission
  • Reduced EMI (Electromagnetic Interference) emissions
  • Enhanced system reliability by mitigating noise-related issues
  • Facilitated compliance with regulatory standards
  • Simplified PCB layout and reduced component count

Additional Details

The TX1279 features a compact design suitable for dense PCB layouts. Its high common mode impedance effectively blocks unwanted noise, while its low differential mode impedance ensures minimal signal attenuation. This choke is suitable for applications requiring high-speed data transmission and robust noise immunity. Consult the manufacturer's datasheet for detailed electrical specifications including impedance characteristics, DC resistance, rated current, and isolation voltage. The rugged construction of the TX1279 ensures reliable performance in a variety of operating conditions.

You May Also Be Interested in

LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess