Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 229710-B6013T
Popularity Low
Supply and Demand Status Balance
Family Name B6013
Introduction Date March 18, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B6013T CAD Model

Description

Product Overview

Tailor-made for today's dynamic technological landscape, the B6013T is an essential component known for its powerful performance and easy integration.

Applications

  • Internet of Things (IoT) devices
  • Renewable energy solutions
  • Medical instrumentation
  • Wireless communication systems

Features and Benefits

  • Space-Saving Design: Compact form factor allows for efficient use of space.
  • Scalability: Suited for projects of varying scales with minimal modification.
  • Enhanced Reliability: Guarantees reliable operation under different environmental conditions.

Additional Details

The B6013T excels in environments where space, efficiency, and reliability are crucial, making it a top choice for modern engineers and tech enthusiasts.

You May Also Be Interested in

Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5RL
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
Pulse
XFRMR 1CT:1CT/1CT:1.5CT SMD / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1.5CT Surface Mount
Need more? Email Us
ECAD model for T1077NLT
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
TRANSFORMER TELECOM DUAL T1/E1 / 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Lowest to $9.7441
ECAD model for PE-65870NL
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Lowest to $13.1955
ECAD model for TG1G-S002NZRLTR
Pulse
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount
Lowest to $9.6527
ECAD model for T1124NLT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention