EN
  • EN
  • DE

STTH806DIRG

Part No STTH806DIRG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 600V 8A 30ns 2-Pin(2+Tab) TO-220AC Tube / DIODE GEN PURP 600V 8A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212416-STTH806DIRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH806D
Introduction Date May 18, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STTH806DIRG CAD Model

Description

The STTH806DIRG is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, renowned for its high efficiency and reliability in demanding applications. This diode is specifically engineered to meet the rigorous requirements of high-frequency rectification and freewheeling operations in power supplies and other power switching applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH806DIRG is suitable for high-voltage operations, ensuring robust performance in a wide range of applications.
  • Ultrafast Recovery Time: The diode boasts an extremely fast recovery time, which minimizes power losses and improves the efficiency of the overall system, making it ideal for high-frequency power conversion.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode enhances thermal efficiency and helps in reducing energy consumption, thereby contributing to the energy-saving characteristics of the end product.
  • High Surge Current Capability: Its ability to handle high surge currents makes the STTH806DIRG robust against transient events, ensuring the reliability and longevity of the device.
  • Insulated Package: The diode comes in an insulated package, providing improved thermal resistance and electrical isolation, which is crucial in preventing electrical shorts and ensuring user safety.

Applications

The STTH806DIRG is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Free-wheeling diodes in converters and motor control circuits
  • High-frequency rectifiers

Quality and Reliability

As with all STMicroelectronics products, the STTH806DIRG is manufactured to the highest quality standards, ensuring exceptional performance and dependability. It is designed to withstand the challenging conditions of industrial environments, providing a reliable solution for your power management needs.

Conclusion

The STTH806DIRG ultrafast recovery diode from STMicroelectronics is an excellent choice for designers looking for a high-performance diode that can cope with the rigors of modern power electronics. Its combination of speed, efficiency, and robustness makes it a valuable component in any high-frequency power conversion system.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0877 $50.1048
59+ $1.7130 $101.0670
91+ $1.6594 $151.0054
125+ $1.6059 $200.7375
162+ $1.5524 $251.4888
216+ $1.3918 $300.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess