EN
  • EN
  • DE

TDA7376PD

Part No TDA7376PD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 2 X 35W POWER AMPLIFIER FOR CAR RADIO | IC AMP AUDIO PWR 40W POWERSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 40W x 2 at 4Ohm
Supply Voltage (V) 8V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package PowerSO-36
Manufacturer Package PowerSO-36 Exposed Top Pad
Family Part Number TDA7376
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1266181-TDA7376PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7376PD CAD Model

Description

The TDA7376PD is a product from STMicroelectronics, a global semiconductor leader known for its advanced and innovative electronic components. This particular device is a dual bridge audio power amplifier that is designed to deliver high-quality sound while maintaining efficiency and reliability.

With its advanced BCD (Bipolar/CMOS/DMOS) technology, the TDA7376PD is capable of providing an output power of up to 2 x 35W into 4 ohms at 14.4V supply voltage, making it an excellent choice for car radio and Hi-Fi applications. The amplifier operates over a wide supply voltage range (from 6V to 18V) which makes it suitable for use in a variety of automotive environments where power supply conditions can be quite variable.

One of the key features of the TDA7376PD is its minimal amount of external components requirement. This is due to the inclusion of a built-in stand-by function, muting capability, and a non-switching high-efficiency design. These features not only simplify the overall design for engineers but also contribute to space-saving on the PCB.

The TDA7376PD also comes with robust protection systems to ensure reliability. It includes a thermal shutdown feature to protect against overheating, as well as a short-circuit protection at the output, which safeguards the amplifier and the speakers in the event of a fault condition. Additionally, the device is equipped with a clip detector, which allows for easy implementation of a gain compression system.

Its flexibility and high-performance make the TDA7376PD suitable for a wide range of audio applications. Whether it's for an in-car audio system or a compact home stereo, this amplifier provides a powerful and protected solution that meets the high-quality audio standards of today's consumers.

In summary, the TDA7376PD by STMicroelectronics is a robust, high-efficiency audio power amplifier that offers great performance with a range of protective features, making it a top choice for designers in the audio industry.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0918 $56.1836
5+ $23.0497 $115.2485
7+ $22.3294 $156.3058
10+ $21.6091 $216.0910
12+ $20.8888 $250.6656
17+ $18.7279 $318.3743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess