Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351189-T1601NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1601NL CAD Model

Description

The T1601NL is a LAN transformer module manufactured by Pulse Electronics. It is designed to provide galvanic isolation and impedance matching for Ethernet communication interfaces. These modules are crucial components in networking applications, ensuring reliable data transmission while protecting sensitive circuitry from voltage surges and ground loops.

Applications

  • Ethernet Network Interface Cards (NICs): Used in desktop computers, servers, and laptops to connect to Ethernet networks.
  • Ethernet Switches and Routers: Integrated into network switches and routers to provide isolation and impedance matching for each port.
  • Industrial Ethernet Devices: Employed in industrial automation equipment, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs), to ensure reliable communication in harsh environments.
  • Power over Ethernet (PoE) Devices: Utilized in PoE-enabled devices, such as IP cameras and VoIP phones, to provide both data and power over a single Ethernet cable.
  • Embedded Systems: Found in embedded systems with Ethernet connectivity, such as IoT devices and single-board computers.

Features

  • Galvanic Isolation: Provides electrical isolation between the Ethernet PHY (Physical Layer) chip and the network cable, protecting sensitive circuitry from voltage transients and ground loops.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the characteristic impedance of the Ethernet cable (typically 100 ohms), minimizing signal reflections and maximizing signal integrity.
  • Common Mode Choke: Reduces common-mode noise, which can improve signal quality and reduce electromagnetic interference (EMI).
  • Compliant with IEEE 802.3 Standards: Meets the requirements of IEEE 802.3 standards for Ethernet communication.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Enhanced System Reliability: Galvanic isolation protects sensitive components from damage due to voltage surges and ground loops, improving system reliability.
  • Improved Signal Integrity: Impedance matching and common-mode choke reduce signal reflections and noise, resulting in cleaner and more reliable data transmission.
  • Reduced EMI: Common-mode choke reduces electromagnetic interference, helping to meet regulatory requirements and prevent interference with other electronic devices.
  • Simplified Design: Integrated module simplifies circuit design and reduces component count.
  • Compliance with Industry Standards: Ensures compatibility with existing Ethernet networks and devices.

Additional Details

The T1601NL is typically designed for 10/100Base-T Ethernet applications. Detailed specifications include parameters such as isolation voltage, insertion loss, return loss, and common-mode rejection ratio. The module is typically constructed using high-quality magnetic materials to ensure stable performance over a wide range of operating conditions. The package is designed for easy surface mount assembly, allowing for efficient and reliable manufacturing. Pulse Electronics provides detailed datasheets with specific electrical and mechanical characteristics for proper implementation and performance.

You May Also Be Interested in

Pulse
XFRMR 4PORT 1:1/1.26 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1/1.26 Transmitter, 1:2CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1071NLT
Pulse
XFRMR 2CS:1.57/2 / 2CS:1.57/2 / 1.5mH, 1.5mH T1/E1 (Dual) Pulse Transformer 2CS:1.57/2, 2CS:1.57/2 Surface Mount
Need more? Email Us
ECAD model for T1075NL
Pulse
XFRMR 1:1.5CT 1.20MH T/H / 1.2mH T1/E1 (Single) Pulse Transformer 1:1.5CT Through Hole
Need more? Email Us
ECAD model for T1054NL
Others
Lowest to $0.7897
ECAD model for G2436CG
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
TDK Corporation
PULSE TRANSFORMERS FOR LAN INTER
Lowest to $3.5455
ECAD model for ALT4532P-181-T05G
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention