Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity AMP Connectors
Series Fine Mate
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Receptacle, Center Strip Contacts
Number of Positions 20
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 4mm, 4.5mm, 5.5mm, 6mm
Height Above Board 0.126" (3.20mm)
Base Product Number 1565357
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A120810TR,1565357-9-ND,-1565357-9-SI,A120810CT
Standard Package 1,000
Win Source Part Number 1203813-1565357-9
Ultra Librarian 3D Model Ultra Librarian 1565357-9 CAD Model

Description

The 1565357-9 is a rectangular connector array with edge type, mezzanine (board to board) features from TE Connectivity AMP Connectors.

  • Contact Finish: Gold
  • Contact Type: Receptacle Center Strip
  • Height Above Board: 3.20mm
  • Mated Stacking Height: 4mm, 4.5mm, 5.5mm, and 6mm
  • Number of Positions: 20
  • Number of Rows: 2
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Pitch: 0.020" (0.50mm)
  • Series: Fine Mate
  • Solder Retention: Yes
  • Type: SMD

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD / 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF15(0.8)-50DS-0.65V(56)
Hirose Electric Co Ltd
CONN HDR 140POS SMD GOLD
Lowest to $12.9878
ECAD model for FX10A-140P/14-SV1(91)
Hirose Electric Co Ltd
CONN HDR 144POS SMD GOLD
Need more? Email Us
ECAD model for FX10B-144P-SV(71)
Hirose Electric Co Ltd
CONN HDR 68POS 1.27MM / 68 Position Plug Connector Board to Board Through Hole Solder
Need more? Email Us
ECAD model for FX2CA-68P-1.27DSAL(71)
TE Connectivity
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $2.1398
ECAD model for 1565357-9
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 2P 18-26AWG SMD
Lowest to $4.8896
ECAD model for 009296002553906
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to $3.4074
ECAD model for FX18-60S-0.8SV10
Hirose Electric Co Ltd
CONN HDR 80POS SMD GOLD
Lowest to $5.6545
ECAD model for FX10A-80P/8-SV(91)
Hirose Electric Co Ltd
CONN RCPT 100POS R/A SMD GOLD
Lowest to $5.8021
ECAD model for FX23-100S-0.5SH

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1398 $74.8930
75+ $1.7558 $131.6850
115+ $1.7008 $195.5920
160+ $1.6460 $263.3600
205+ $1.5912 $326.1960
275+ $1.4265 $392.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention