Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA128D4-AURCT, 1611-ATXMEGA128D4-AURDKR, ATXMEGA128D4-AURDKR, 1611-ATXMEGA128D4-AURTRINACTIVE, ATXMEGA128D4-AURCT, 1611-ATXMEGA128D4-AURDKR-ND, 1611-ATXMEGA128D4-AURTR-ND, ATXMEGA128D4-AURTR, 1611-ATXMEGA128D4-AURTR, ATXMEGA128D4-AUR-ND, 1611-ATXMEGA128D4-AURDKRINACTIVE
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862613-ATXMEGA128D4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-AUR CAD Model

Description

Microchip Technology's ATXMEGA128D4-AUR Microcontroller

The ATXMEGA128D4-AUR is a cutting-edge microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This high-performance, low-power device is based on the AVR® XMEGA® D4 family and is designed to offer a perfect balance between power efficiency and processing capability. The microcontroller is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the ATXMEGA128D4-AUR is a powerful 8/16-bit AVR CPU with a maximum operating frequency of 32MHz. This allows the MCU to execute instructions quickly and efficiently, making it ideal for applications that require fast data processing and real-time control. The device comes with 128KB of in-system self-programmable flash, 8KB of boot code section, and 8KB EEPROM, providing ample space for complex programs and data storage.

The MCU is equipped with a rich set of peripherals, including four USARTs, two SPI interfaces, and two I2C compatible Two-Wire interfaces. This ensures versatile communication options with other devices and peripherals. Additionally, it boasts 16-bit real-time counter, four 16-bit timers/counters, and two 8-bit timers/counters, providing robust timing and control capabilities for precision tasks.

With its 32KB of internal SRAM, the ATXMEGA128D4-AUR can handle multitasking and buffer significant amounts of data, which is essential for applications that require rapid data manipulation and storage. The device also features a 12-channel, 12-bit ADC with programmable gain, and two analog comparators with window mode, catering to sophisticated analog sensing and monitoring applications.

For ease of programming and debugging, the ATXMEGA128D4-AUR supports JTAG and PDI interfaces. Its power-saving modes, including Idle and Power-down modes, make it an excellent choice for battery-operated devices where energy efficiency is paramount. The microcontroller operates within a voltage range of 1.6V to 3.6V, which provides flexibility in power supply design.

Finally, the ATXMEGA128D4-AUR comes in a 44-pin TQFP package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. This microcontroller is an ideal solution for designers looking for a robust MCU with a rich feature set and excellent power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0576 $54.3456
14+ $7.4319 $104.0466
21+ $7.1996 $151.1916
29+ $6.9674 $202.0546
38+ $6.7352 $255.9376
50+ $6.0384 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,474 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention