Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Intended Chipset LM1577, LM2577
Chipset Manufacturer National Semiconductor
Voltage - Isolation 600Vrms
Operating Temperature -30°C ~ 130°C
Mounting Type Through Hole
Size / Dimension 1.050" L x 1.150" W (26.67mm x 29.21mm)
Height - Seated (Max) 0.810" (20.57mm)
Footprint 1.050" L x 1.150" W (26.27mm x 29.21mm)
Ultra Librarian 3D Model Ultra Librarian PE-65301NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PA4470.002NLT
Pulse
XFMR DC/DC CONV SMD
Lowest to $41.3637
ECAD model for PH0808CNL
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
ECAD model for PA3964.002NL
EPCOS (TDK)
XFMR DC/DC CONV SMD / Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Automotive
Need more? Email Us
ECAD model for B78304B1031A003
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA0423NL
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Lowest to $5.3572
ECAD model for PA5000.002NLT
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
ECAD model for PA5000.003NL
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
ECAD model for PA5000.001NLT
Pulse
XFMR FWD P-P DC/DC CONV 140UH SM
Need more? Email Us
ECAD model for PA0491NLT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention