Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Mfr HARTING
Series Inducom
Package Bag
Accessory Type Ferrule, Outer
For Use With/Related Products Inducom Series
Features -
Number of Positions -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 100 pcs
Win Source Part Number 1380970-61030000054
Ultra Librarian 3D Model Ultra Librarian 61030000054 CAD Model

Description

The 1380970-61030000054 is an outer ferrule accessory for the Inducom series D-Sub connectors from HARTING.

  • Package: Bag package of 100 pieces
  • Series: Inducom series connectors
  • ECCN: EAR99 compliant product
  • REACH: Not affected
  • MSL: 1 (unlimited)
  • Commonly Used In: Industrial applications for secure and reliable connections

You May Also Be Interested in

NorComp Inc.
GROMMET BLK PVC FOR DSUB 37POS / Connector Grommet For
Need more? Email Us
ECAD model for 162-000-037R000
TE Connectivity
CONN D-SUB STRAIN RELIEF 9POS
Need more? Email Us
ECAD model for 747275-4
TE Connectivity
CONN FERRULE STEPPED DB37/50
Need more? Email Us
ECAD model for 3-747580-1
HARTING
INDUCOM CRIMP FERRULE 90-100MM
Need more? Email Us
ECAD model for 61030000053
TE Connectivity
CRIMP BARREL19 / Connector Crimp Barrel For D-Sub Backshell
Need more? Email Us
ECAD model for 2-2308350-9
Conec
PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Need more? Email Us
ECAD model for 160X10409X
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
ECAD model for L17D4K63151
HARTING
CRIMP FLANGE FOR HOOD 9-37P / Connector Ferrule, Inner For D-Sub Backshell
Lowest to $12.0344
ECAD model for 61030000166
Amphenol
DUST CAP STD FOR 09POS F / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Lowest to $0.1369
ECAD model for 70523CLF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention